The 107SML004M is a surface-mount aluminum electrolytic capacitor with a rated voltage of 4 VDC, capacitance of 100 µF, and a case size of 5 mm diameter by 5.4 mm length. It has a maximum ESR of 5.83 Ω at 120 Hz and 20°C, and a maximum ripple current of 63 mA at 85°C. The operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. It meets load life requirements of 2000 hours at 85°C with rated voltage, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Leakage current is specified as 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
CAP ALUM 100UF 20% 4V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 107SML004M | 107SML004M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) |