SMD aluminum electrolytic capacitors for filtering, bypass, coupling, and blocking with a rated voltage range up to 100 VDC, operating temperature from -40°C to +85°C, and capacitance tolerance of +20% at 120 Hz and 20°C. The part 108SML6R3M is a 1000 µF, 6.3 VDC capacitor with a maximum ESR of 0.464 Ω at 120 Hz and 20°C, and a maximum ripple current of 370 mA at 85°C and 120 Hz. It has dimensions of 8 mm diameter by 10.5 mm length and meets a 2000-hour load life specification at 85°C with rated voltage. The device exhibits low leakage current and stable performance under thermal stress from soldering and shelf exposure.
Smt Aluminum Electroytic
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 464mOhm @ 120Hz 2000 Hrs @ 85°C
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 464mOhm @ 120Hz 2000 Hrs @ 85°C
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 464mOhm @ 120Hz 2000 Hrs @ 85°C
Manufacturer: Illinois Capacitor
Win Source Part Number: 760147-108SML6R3M
Series: SML
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - SMD
Voltage Rating: 6.3V
Applications: General
Mounting: SMD
Capacitance: 1000μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 464 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Family Name: SML
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 370mA @ 120Hz
Ripple Current - High Frequency: 555mA @ 100kHz
Height - Seated (Maximum): 0.417" (10.60mm)
Alternative Parts (Cross-Reference): MALSECA00AF410BARK; NACEW102M6.3V8X10.5T
Introduction Date: August 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 1000µF 6.3V
Aluminum Electrolytic Capacitors - SMD 1000uF 6.3V 20% LYTICS/IC Product overview: 108SML6R3M from CDE / Illinois Capacitor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-108SML6R3M can be used for catalog matching and distributor lookup.
CAP ALUM 1000UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108SML6R3M | 1572-1321-6-ND | 1572-1321-1-ND | 760147-108SML6R3M | 2002-108SML6R3M | 58-108SML6R3M | 108SML6R3M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Capacitors - 108SML6R3M | Aluminum Electrolytic Capacitors | SMD 1000uF 6.3V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |