The 108UVR2R5MFF is a high-ripple-current aluminum polymer capacitor designed for DC-DC converters and voltage regulation, with a rated voltage of 2.5 VDC and a capacitance of 1000 µF. It has a maximum ESR of 0.1989 Ω at 120 Hz and 12 mΩ at 100 kHz, and supports a ripple current of 4260 mA at 105°C. The capacitor measures 8 mm in diameter and 8 mm in length and operates within a temperature range of -55°C to +105°C. It meets load life and soldering heat endurance requirements with specified limits on capacitance change, dissipation factor, and leakage current.
CAP ALUM POLY 1000UF 2.5V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 108UVR2R5MFF | 108UVR2R5MFF |
| Product Name | Aluminum Polymer | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) |