The AXZ series consists of aluminum electrolytic capacitors rated for +105°C operation with a 2000-hour life at rated voltage, designed for filtering, bypass, and decoupling applications. The devices feature low impedance and are available in package sizes ranging from 4×5.4 mm to 10×10.2 mm, with voltage ratings from 6.3 V to 50 V and capacitance values from 1 µF to 220 µF. Capacitance tolerance is +20% at 120 Hz and 20°C, with leakage current specified as 0.01CV or 3 µA, whichever is greater. Operating temperature range is -55°C to +105°C, with ripple current multipliers provided for frequencies from 50 Hz to 100 kHz. All variants meet identical load life, shelf life, and soldering heat resistance standards under specified conditions.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount
CAP ALUM 33UF 20% 50V SMD
33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6.029Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 33UF 20% 50V SMD
CAP ALUM 33UF 20% 50V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 336AXZ050M | 2002-336AXZ050M | 1572-336AXZ050MDKR-ND | 1572-336AXZ050MTR-ND | 336AXZ050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |