Aluminum electrolytic capacitor for filtering, bypass, and de-coupling applications, with a 10 mm diameter and 10.5 mm length, rated for 50 VDC and 100 µF capacitance, operating from -55°C to +105°C. It has an ESR of 1.99 Ω at 120 Hz and 20°C, and a ripple current rating of 99 mA RMS at 120 Hz and 105°C. Load life is 5000 hours at 105°C with rated voltage, with capacitance change limited to less than 30% of initial value and leakage current within specified limits. Dissipation factor is 0.12 at 120 Hz and 20°C. Capacitance tolerance is +20% at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 100UF 20% 50V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107SVL050MGW | 107SVL050MGW | 107SVL050MGW |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |