The 104SMH050M is a 50 V aluminum electrolytic capacitor with a capacitance of 0.1 µF, designed for filtering, bypassing, coupling, and blocking applications. It has a case size of 4 mm diameter by 5.4 mm length, a maximum ESR of 1989.44 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.3 mA at 105°C. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of +20%. It meets the 1000-hour load life and shelf life criteria at rated voltage and 85°C, respectively. The part is rated for resistance to soldering heat with a 250°C hot plate exposure.
Smt Aluminum Electroytic
CAP ALUM 0.1UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 104SMH050M | 104SMH050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 20 (+/- %) |