The 125LC3600KL505HM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 300 at 100 kHz and a maximum RMS current of 650 A. It has a capacitance of 1.2 μF, a maximum ESR of 0.5 mΩ at +25°C, and operates within a frequency range of 111-187 kHz. The part features a 5HM6 terminal style with dimensions of 50 mm × 50 mm × 34 mm and M6 mounting holes, rated for a maximum core temperature of +85°C with surface temperature limited to +45°C, above which the KVAR rating de-rates by 2.25% per °C. It meets UL94V0 flame retardant standards and has a self-inductance of less than 5 nH. The capacitance tolerance is ±10%.
Power Film Ac Applications / Resonant Capacitors / Round Lc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 1.2µF
1.2µF Film Capacitor 600V Polypropylene (PP) Nonstandard
CAP FILM 1.2UF 10% 600VAC SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 125LC3600KL505HM6 | 125LC3600KL505HM6 | 2002-125LC3600KL505HM6 | 125LC3600KL505HM6-ND | 125LC3600KL505HM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF |