Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a 6.3×12 mm cylindrical case. Rated at 16 VDC with a capacitance of 330 µF, it has a maximum ESR of 0.6029 Ω at 120 Hz and 16 mΩ at 100 kHz, supporting a ripple current of 4720 mA RMS at 105°C and 100 kHz. It operates from -55°C to +105°C with a capacitance tolerance of +20% at 120 Hz, 20°C, and meets a 2000-hour load life test at 105°C with rated voltage applied.
Datasheet Summary Powered by GS/AI
Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a 6.3×12 mm cylindrical case. Rated at 16 VDC with a capacitance of 330 µF, it has a maximum ESR of 0.6029 Ω at 120 Hz and 16 mΩ at 100 kHz, supporting a ripple current of 4720 mA RMS at 105°C and 100 kHz. It operates from -55°C to +105°C with a capacitance tolerance of +20% at 120 Hz, 20°C, and meets a 2000-hour load life test at 105°C with rated voltage applied.