Aluminum electrolytic capacitor with a capacitance of 22 µF, rated at 16 V DC, and a tolerance of ±20%. It has a diameter of 5 mm and a length of 5.8 mm. The operating temperature range is -55°C to +105°C. The maximum dissipation factor at 120 Hz and 20°C is 15.07 Ω. The ripple current rating is 35 mA at 120 Hz and 105°C. Load life is 3000 hours at 105°C with rated voltage. The part meets the stability and life criteria specified for the SVL series under all tested conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 22UF 20% 16V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 226SVL016MDW | 226SVL016MDW | 226SVL016MDW |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |