Aluminum electrolytic capacitor with rated voltage of 35 VDC, capacitance of 330 µF, maximum ESR of 0.703 Ω at 120 Hz and 20°C, and ripple current rating of 850 mA at 100 kHz and 105°C. Dimensions are 10 mm diameter by 10.2 mm length. Operating temperature range is from -55°C to +105°C, with load life of 2000 hours at 105°C under rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. Features low impedance and is designed for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337AXZ035M | 1572-337AXZ035MTR-ND | 2002-337AXZ035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 330 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |