The 226XMPL016MG19 is a surface-mount aluminum polymer capacitor for decoupling and noise suppression, housed in a 7.3×4.3×1.9 mm case. It has a rated voltage of 16 VDC, capacitance of 22 µF, and a maximum ESR of 4.5214 Ω at 100 kHz, with a maximum ripple current of 105.6 A at 105°C. The leakage current is 40 µA at 25°C. The operating temperature range is from -55°C to +105°C, and it meets RoHS standards with halogen-free epoxy.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, SMD Solid Conductive
22µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C
CAP ALUM POLY 22UF 20% 16V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226XMPL016MG19 | 226XMPL016MG19 | 2002-226XMPL016MG19 | 226XMPL016MG19-ND | 226XMPL016MG19 |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |