The MLP962M020EK0D is a flatpack aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 1.5 inches, weighs 30 g, and uses hook leads with tabs for mounting. The part operates at a rated voltage of 20 Vdc with a capacitance of 9600 µF, has a capacitance tolerance of ±20%, and an ESR of 84 mΩ at 120 Hz. The ripple current capability is 4.0 A at 85 °C without a heatsink. The capacitor is rated for a temperature range of -55°C to +85°C and features a nearly hermetic welded seal for a 50-year life at +45 °C. It meets MIL-STD-202 vibration standards with a 10g amplitude and has an ESL of less than 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 9600µF 20V
9600µF 20V Aluminum Electrolytic Capacitors FlatPack, Tabbed 84mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 9600UF 20% 20V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP962M020EK0D | 2002-MLP962M020EK0D | MLP962M020EK0D-ND | MLP962M020EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 9600 microF | 9600 microF | 9600 microF | 9600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |