The MLP962M020EK0C is a 20 Vdc, 9600 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 1.5 inches, weighs 30 g, and uses 18 AWG copper terminals with a lead-free option available. The capacitor operates from -55°C to +85°C and withstands 10g vibration per MIL-STD-202 and IEC 60068-2-6. Its maximum ESR at 120 Hz is 84 mΩ, with a ripple current rating of 4.0 A at 85°C without a heatsink, rising to 4.4 A at 20 kHz. The case is aluminum with a welded seal for 50-year life at +45°C, and ESL is less than 30 nH. Mounting style is C: no tabs, with the negative lead welded to the case.
9600µF 20V Aluminum Electrolytic Capacitors FlatPack 84mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 9600µF 20V
CAP ALUM 9600UF 20% 20V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP962M020EK0C | MLP962M020EK0C-ND | 2002-MLP962M020EK0C | MLP962M020EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 9600 microF | 9600 microF | 9600 microF | 9600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |