The MLP842M035EA1C is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in military, telecom, and computer systems. It has a 2.0-inch case length, weighs 42 g, and uses polyester insulation with four leads. Rated at 35 Vdc and 8400 µF, it offers ±20% capacitance tolerance with a maximum ESR of 59 mΩ at 120 Hz. Ripple current is 5.4 A at 120 Hz and 6.1 A at 20 kHz at 85°C case temperature. The capacitor supports a 50-year service life at +45°C with a nearly hermetic seal, operates from -55°C to +85°C, and meets MIL-STD-202 Method 204 for 10g vibration. ESL is less than 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 8400µF 35V
8400µF 35V Aluminum Electrolytic Capacitors FlatPack 59mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 8400UF 20% 35V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP842M035EA1C | 2002-MLP842M035EA1C | MLP842M035EA1C-ND | MLP842M035EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8400 microF | 8400 microF | 8400 microF | 8400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |