The MLP842M035EA0A is a very low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, with a 2.0-inch case length and 42 g mass. It has a rated voltage of 35 Vdc, capacitance of 8400 µF, and a capacitance tolerance of ±20%. The part meets a maximum ESR of 59 mΩ at 120 Hz and supports a ripple current of 5.4 A at 85 °C case temperature. It operates from -55 °C to +85 °C for voltages ≤250 Vdc, with a 50-year life expectancy at +45 °C and an endurance test of 2000 hours at full load and +85 °C. The case is aluminum with a hermetic welded seal, and it can be heatsinked to double ripple current capability. The part meets vibration standards per MIL-STD-202, Method 204, and is mounted with tabs or a single lead configuration.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 8400µF 35V
8400µF 35V Aluminum Electrolytic Capacitors FlatPack, Tabbed 59mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 8400UF 20% 35V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP842M035EA0A | 2002-MLP842M035EA0A | MLP842M035EA0A-ND | MLP842M035EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8400 microF | 8400 microF | 8400 microF | 8400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |