The MLP821M250EB0B is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for voltage holdup and filtering in military, telecom, and computer applications. It has a 3.0-inch case length (EB), rated for 250 Vdc, with a capacitance of 8200 µF and a tolerance of ±20%. The part features a nearly hermetic welded seal for 50-year life at +45°C, supports up to 20 joules of energy storage in a 0.5-inch profile, and is rated for operation from -55°C to +85°C. Ripple current capability is designed for 85°C case temperature, with thermal resistance and performance enhanced by heatsinking. Terminals are 18 AWG copper wire with tin-lead electroplate, and the aluminum case is compatible with standard mounting configurations for surface or through-hole installation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP821M250EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |