The MLP802M025EK1D is a 25 Vdc, 8000 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length, provides 3.9 A ripple current at 85 °C with a 20 kHz frequency, and operates from -55 °C to +85 °C. The part features a welded, nearly hermetic seal for 50-year life at +45 °C, low ESL of less than 30 nH, and mounting tabs for secure attachment. Thermal resistance with no heatsink is 2.9 °C/W. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards with 10 g amplitude. Capable of withstanding altitudes above 80,000 feet, it has ±20% capacitance tolerance and ≤0.002 CV µA leakage at 25 °C.
8000µF 25V Aluminum Electrolytic Capacitors FlatPack, Tabbed 87mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 8000µF 25V
CAP ALUM 8000UF 20% 25V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP802M025EK1D | MLP802M025EK1D-ND | 2002-MLP802M025EK1D | MLP802M025EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8000 microF | 8000 microF | 8000 microF | 8000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |