The MLP802M025EK1C is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It is a 25 Vdc, 8,000 µF component with a 1.5-inch case length (EK), bare can (0), and polyester insulation (1), featuring 18 AWG copper wire terminals with tin-lead electroplating. It operates from -55°C to +85°C with ±20% capacitance tolerance, a maximum ESR of 87 mΩ at 120 Hz, and a ripple current rating of 3.9 A at 85°C. The capacitor achieves 50-year life at 45°C with a nearly hermetic welded seal, maintains impedance ratios under 2 between -20°C and +25°C, and complies with MIL-STD-202 vibration standards at 10g. Thermal resistance from core to case enables ripple current doubling with external heatsinking, and ESL is less than 30 nH. The case is aluminum, weighing 30 g typical.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 8000µF 25V
8000µF 25V Aluminum Electrolytic Capacitors FlatPack 87mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 8000UF 20% 25V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP802M025EK1C | 2002-MLP802M025EK1C | MLP802M025EK1C-ND | MLP802M025EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8000 microF | 8000 microF | 8000 microF | 8000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |