The MLP601M200EA1D is a 200 Vdc, 600 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g, and uses four leads with mounting tabs. The capacitor operates from -40°C to +85°C, supports up to 2.6 A ripple current at 85°C without a heatsink, and achieves 50-year life at +45°C with a nearly hermetic welded seal. Its ESR is 261 mΩ at 120 Hz and 168 mΩ at 20 kHz. The case includes a polyester insulation layer, and the terminals are lead-free. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and has an ESL of less than 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 600µF 200V
600µF 200V Aluminum Electrolytic Capacitors FlatPack, Tabbed 261mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 600UF 20% 200V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP601M200EA1D | 2002-MLP601M200EA1D | MLP601M200EA1D-ND | MLP601M200EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 600 microF | 600 microF | 600 microF | 600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |