The MLP601M200EA0B is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, featuring a 2.0-inch case length and a rated voltage of 200 Vdc with a capacitance of 600 οcF. It has a capacitance tolerance of ±20%, a maximum ESR of 261 mΩ at 25 °C, and a rated ripple current of 2.6 A at 120 Hz and 3.2 A at 20 kHz. The capacitor operates from −40 °C to +85 °C and offers a 50-year life at +45 °C with a hermetically welded seal. It weighs 42 g typical and terminates in 18 AWG copper leads with a tin-lead electroplate. The case has mounting tabs and can be heatsinked to double ripple current capability. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and is rated to withstand over 80,000 feet altitude.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP601M200EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |