The MLP562M035EK1C is a very low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a case length of 1.5 inches, weighs 30 g, and uses 18 AWG copper wire terminals with a polyester tape wrap. The part supports a rated voltage of 35 Vdc with a capacitance of 5600 µF and a tolerance of ±20%, and operates from -55°C to +85°C. It ensures a 50-year life at +45°C with a nearly hermetic welded seal, withstands vibrations up to 10g per MIL-STD-202, and has an ESL of less than 30 nH. The ripple current rating at 85°C is 3.4 A at 120 Hz and 4.4 A at 20 kHz, with a maximum ESR of 90 mΩ at 25°C. The polyester insulation (code '1') and mounting tabs (code 'C') distinguish it from bare-can variants.
5600µF 35V Aluminum Electrolytic Capacitors FlatPack 90mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5600µF 35V
CAP ALUM 5600UF 20% 35V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP562M035EK1C | MLP562M035EK1C-ND | 2002-MLP562M035EK1C | MLP562M035EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |