The MLP561M300EB1D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), a rated voltage of 300 Vdc, and a capacitance of 560 µF with a tolerance of ±20%. The capacitor has a maximum ESR of 240 mΩ at 120 Hz and a ripple current rating of 3.2 A at 85 °C without a heatsink. It operates from -40 °C to +85 °C, supports up to 80,000 feet altitude, and is rated for 50 years of life at +45 °C. The case is aluminum with a welded, nearly hermetic seal, and terminals are 18 AWG copper wire with tin-lead electroplate. Thermal resistance from case to ambient is 1.3 °C/W when heatsinked with polyester insulation. It meets MIL-STD-202 vibration requirements and has an ESL of less than 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 560µF 300V
CAP ALUM 560UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP561M300EB1D | 2002-MLP561M300EB1D | MLP561M300EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) |