The MLP561M300EB1B is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length, 20% capacitance tolerance, and a rated voltage of 300 Vdc. The capacitor operates from -40°C to +85°C and provides 560 µF nominal capacitance with a maximum ESR of 240 mΩ at 120 Hz. It delivers a rated ripple current of 3.2 A at 85°C case temperature. The case is aluminum with a welded seal for 50-year life at +45°C, and it supports double ripple current capability when heatsinked. Mounting style B provides four leads, and the part includes a polyester insulation wrap. Vibration resistance meets MIL-STD-202 Method 204. The thin profile (0.5 inch height) allows use in space-constrained assemblies like telecom cards and military modules.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP561M300EB1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |