The MLP series is a low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, offering up to 20 joules of energy storage in a 0.5-inch height with a 50-year life at 45°C. It operates from -55°C to +85°C, with rated voltages from 7.5 to 450 Vdc and capacitances from 110 µF to 47,000 µF. The MLP501M150EK1A variant belongs to the EK case style, measuring 1.5 inches in length and weighing 30 g typical, with ±20% capacitance tolerance and a maximum ESR of 355 mΩ at 120 Hz. The capacitor achieves a rated ripple current of 1.9 A at 85°C and features a hermetic welded seal, ESL under 30 nH, and is designed for heatsinking to double ripple current capability. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards, with a 2000-hour endurance test at full load and 85°C.
500µF 150V Aluminum Electrolytic Capacitors FlatPack, Tabbed 355mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 500µF 150V
CAP ALUM 500UF 20% 150V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP501M150EK1A | MLP501M150EK1A-ND | 2002-MLP501M150EK1A | MLP501M150EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |