The MLP442M050EK1E is an aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a low-profile 1/2-inch height and a case size EK with a length of 1.5 inches, weighing 30 grams typical. The part is rated for 50 Vdc and 4400 µF with a ±20% capacitance tolerance, operates from -55°C to +85°C, and supports up to 20 joules of energy storage. It has a 50-year life at +45°C, a maximum core temperature of 88°C, and an ESL of less than 30 nH. The terminal configuration uses 18 AWG copper wire with tin-lead electroplate, and the case is aluminum with a welded seal. Ripple current capability doubles when heatsinked, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP442M050EK1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |