The 107UVG020MFBJ is an aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a rated voltage of 20 VDC and a capacitance of 100 µF. It has a maximum ESR of 2.49 Ω at 100 kHz and 20°C, and a ripple current rating of 2960 mA at 105°C. The capacitor measures 8 mm in diameter by 12 mm in length, operates from -55°C to +105°C, and meets load life and damp heat test criteria with capacitance change under 20% and leakage current within specified limits. Its dissipation factor is 30% max at 120 Hz, 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 100UF 20% 20V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107UVG020MFBJ | 107UVG020MFBJ | 107UVG020MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |