The MLP442M050EK0D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), 50 Vdc rated voltage, 4400 µF capacitance, and ±20% tolerance. The capacitor has a 18 AWG copper terminal with 60/40 tin-lead electroplate, and its case is aluminum with a welded seal for 50-year life at +45°C. It operates from -55°C to +85°C and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The ESR is 97 mΩ at 120 Hz and 70 mΩ at 20 kHz, with a ripple current rating of 3.7 A at 85°C without a heatsink. Double the ripple current is achievable with an external heatsink. The part's ESL is less than 30 nH at 1 MHz, and it weighs 30 g typical.
4400µF 50V Aluminum Electrolytic Capacitors FlatPack, Tabbed 97mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 4400µF 50V
CAP ALUM 4400UF 20% 50V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP442M050EK0D | MLP442M050EK0D-ND | 2002-MLP442M050EK0D | MLP442M050EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4400 microF | 4400 microF | 4400 microF | 4400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |