The MLP433M010EB1D is a 43,000 µF, 10 Vdc aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length, weighs 66 g typical, and uses hook leads with no tabs. The capacitor operates from -55°C to +85°C, has a capacitance tolerance of ±20%, and a maximum ESR of 27 mΩ at 120 Hz. It supports up to 9.0 A ripple current at 85°C with a 50-year life at +45°C. Endurance is rated for 2000 hours at full load at +85°C. The case is aluminum with a welded seal, and it meets MIL-STD-202 vibration standards. Thermal resistance from case to ambient is 1.2 °C/W when heatsinked on both large sides with polyester insulation.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 43000µF 10V
CAP ALUM 43000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP433M010EB1D | 2002-MLP433M010EB1D | MLP433M010EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 43000 microF | 43000 microF | 43000 microF |
| Capacitance Tolerance | 20 (+/- %) |