The MLP433M010EB0D is an aluminum electrolytic capacitor in the FlatpackTM Series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a rated voltage of 10 Vdc, and a capacitance of 43,000 µF with a tolerance of ±20%. The component operates from -55°C to +85°C, is rated for 50-year life at +45°C, and has a maximum ESR of 27 mΩ at 25°C. It supports a ripple current of 9.0 A at 120 Hz and 9.6 A at 20 kHz at +85°C case temperature. The capacitor features a welded hermetic seal, withstands up to 80,000 feet altitude, and has an ESL less than 30 nH. It is equipped with hook leads (D mounting style) and weighs 66 g typical. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 43000µF 10V
CAP ALUM 43000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP433M010EB0D | 2002-MLP433M010EB0D | MLP433M010EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 43000 microF | 43000 microF | 43000 microF |
| Capacitance Tolerance | 20 (+/- %) |