The MLP401M200EK1A is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a flatpack case with mounting tabs, measuring 1.5 inches in length, and weighs 30 grams typical. The part operates at 200 Vdc with a capacitance of 400 µF, a capacitance tolerance of ±20%, and an ESR of 388 mΩ at 120 Hz. It has a maximum ripple current of 1.9 A at 85 °C case temperature and supports up to 20 joules of energy storage. The capacitor is rated for a temperature range of -40°C to +85°C, with a 50-year life at +45°C, and meets a vibration specification of 10g per MIL-STD-202 and IEC 60068-2-6. The polyester insulation variant is indicated by the '1' in the part number suffix. The unit includes a nearly hermetic welded seal and can be heatsinked to double ripple current capability.
400µF 200V Aluminum Electrolytic Capacitors FlatPack, Tabbed 388mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 400µF 200V
CAP ALUM 400UF 20% 200V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP401M200EK1A | MLP401M200EK1A-ND | 2002-MLP401M200EK1A | MLP401M200EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |