The MLP401M200EK0D is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in military, telecom, and computing applications. It features a 1.5-inch case length (EK), a rated voltage of 200 Vdc, and a capacitance of 400 µF with ±20% tolerance. The component operates within a temperature range of -40°C to +85°C and supports a maximum ripple current of 2.6 A at 85°C case temperature. It has a low ESL of less than 30 nH and maintains a 50-year life at +45°C with a hermetically welded seal. The case is aluminum, with 18 AWG copper wire terminals, and meets vibration standards MIL-STD-202 Method 204 and IEC 60068-2-6. Thermal performance is enhanced by direct heatsinking to double ripple current capability.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 400µF 200V
400µF 200V Aluminum Electrolytic Capacitors FlatPack, Tabbed 388mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 400UF 20% 200V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP401M200EK0D | 2002-MLP401M200EK0D | MLP401M200EK0D-ND | MLP401M200EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |