The MLP383M016EB1A is a 16 Vdc, 38,000 µF aluminum electrolytic capacitor in the Flatpack™ series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length, weighs 66 g typical, and uses mounting tabs with a polyester insulation wrap. The capacitor operates from -55°C to +85°C, has a maximum ESR of 31 mΩ at 25°C, and supports 9.0 A ripple current at 85°C with no heatsink. Its nearly hermetic welded seal ensures a 50-year lifespan at +45°C, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards with a 10g rating. ESL is less than 30 nH at 1 MHz. Ripple current capability doubles when attached to an external heatsink.
38000µF 16V Aluminum Electrolytic Capacitors FlatPack, Tabbed 31mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 38000µF 16V
CAP ALUM 38000UF 20% 16V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP383M016EB1A | MLP383M016EB1A-ND | 2002-MLP383M016EB1A | MLP383M016EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 38000 microF | 38000 microF | 38000 microF | 38000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |