The MLP383M016EB0D is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a rated voltage of 16 Vdc, and a capacitance of 38,000 µF with ±20% tolerance. It features a nearly hermetic welded seal for a 50-year life at +45°C and operates from -55°C to +85°C. Maximum ESR is 31 mΩ at 25°C, with ripple current ratings of 9.0 A at 120 Hz and 9.6 A at 20 kHz at 85°C. ESL is less than 30 nH. The aluminum case has 18 AWG terminals and mounting tabs. Thermal resistance is 1.4 °C/W without a heatsink, and ripple current capability doubles when heatsinked. It meets MIL-STD-202 vibration requirements and supports operation up to 80,000 feet altitude.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 38000µF 16V
CAP ALUM 38000UF 20% 16V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP383M016EB0D | 2002-MLP383M016EB0D | MLP383M016EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 38000 microF | 38000 microF | 38000 microF |
| Capacitance Tolerance | 20 (+/- %) |