The MLP series is a low-profile, aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, offering up to 20 joules of energy storage at half-inch height with a 50-year life at 45°C. It operates from -55°C to +85°C depending on voltage, with rated voltages from 7.5 Vdc to 450 Vdc and capacitances from 110 µF to 47,000 µF. The case is a welded aluminum flatpack with three standardized lengths: 1.5 in (30 g), 2.0 in (42 g), and 3.0 in (66 g). It has an ESL under 30 nH at 1 MHz and supports double the ripple current when heatsinked. The capacitor meets MIL-STD-202 and IEC 60068-2-6 vibration standards and maintains endurance at 2000 hours at +85°C with full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP371M350EB1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |