The MLP371M350EB0A is a 370 µF, 350 Vdc aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length, weighs 66 g typical, and uses a welded hermetic seal for 50-year life at 45°C. The capacitor operates from -40°C to +85°C and has a maximum ESR of 420 mΩ at 25°C and 120 Hz, with a rated ripple current of 2.3 A at 85°C. It meets the MIL-STD-202 vibration standard and has an ESL of less than 30 nH. The case is aluminum with 18 AWG copper wire terminals, and the top and bottom surfaces are flat for heatsinking to double ripple current capability. Capable of withstanding over 80,000 feet altitude, it is suitable for military and telecom modules where low profile and long life are critical.
370µF 350V Aluminum Electrolytic Capacitors FlatPack, Tabbed 420mOhm 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 370µF 350V
CAP ALUM 370UF 20% 350V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP371M350EB0A | 338-1209-ND | 2002-MLP371M350EB0A | MLP371M350EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 370 microF | 370 microF | 370 microF | 370 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |