The MLP332M080EB0D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), a rated voltage of 80 Vdc, a capacitance of 3300 µF, and a capacitance tolerance of ±20%. The capacitor has a maximum ESR of 44 mΩ at 120 Hz and supports a ripple current of 7.5 A at 85 °C without a heatsink, doubling with external cooling. It operates from -55 °C to +85 °C, with a 50-year life expectancy at 45 °C and a 2000-hour endurance test at full load and 85 °C. The case is aluminum, with 18 AWG copper wire terminals, and is rated for 10g vibration per MIL-STD-202. ESL is less than 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 80V
CAP ALUM 3300UF 20% 80V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP332M080EB0D | 2002-MLP332M080EB0D | MLP332M080EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) |