The MLP332M080EB0C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a 3.0-inch case length (EB), 80 Vdc rated voltage, 3300 µF capacitance, ±20% tolerance, and a maximum ESR of 44 mΩ at 120 Hz. The capacitor supports up to 7.5 A ripple current at 85 °C without a heatsink and up to 9.0 A at 20 kHz. It has a very low profile (1/2 inch height), a welded hermetic seal for 50-year life at 45 °C, and operates from -55 °C to +85 °C depending on voltage. It meets vibration standards per MIL-STD-202 and IEC 60068-2-6, with a maximum ESL of 30 nH. Terminals are 18 AWG copper wire with tin-lead electroplate, and the case is aluminum. Mounting style is C, with no tabs and a negative lead welded to the case.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 80V
3300µF 80V Aluminum Electrolytic Capacitors FlatPack 44mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 3300UF 20% 80V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP332M080EB0C | 2002-MLP332M080EB0C | MLP332M080EB0C-ND | MLP332M080EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |