The MLP332M063EA1D is a flatpack aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches, weighs 42 g, and uses hook leads with tabs. Rated at 63 Vdc and 3300 µF, it has a ±20% capacitance tolerance and an ESR of 64 mΩ at 120 Hz. It supports a ripple current of 5.2 A at 85 °C case temperature and 5.8 A at 20 kHz. The capacitor operates from -40 °C to +85 °C with a 50-year life at 45 °C and a maximum core temperature of 88 °C. Thermal performance improves with a heatsink, doubling ripple capability. The case has a hermetic welded seal, withstands 10g vibration, and meets endurance and shelf life tests. Polyester insulation is included.
3300µF 63V Aluminum Electrolytic Capacitors FlatPack, Tabbed 64mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 63V
CAP ALUM 3300UF 20% 63V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP332M063EA1D | MLP332M063EA1D-ND | 2002-MLP332M063EA1D | MLP332M063EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |