The MLP332M063EA1B is a flatpack aluminum electrolytic capacitor from the MLP series, designed for high-energy storage and filtering in demanding electronic assemblies. It features a 2.0-inch case length, weighs 42 g typical, and is rated for 63 Vdc with a capacitance of 3300 µF and a tolerance of ±20%. The capacitor has a maximum ESR of 64 mΩ at 120 Hz and supports a ripple current of 5.2 A at 85 °C without a heatsink. It operates from -55 °C to +85 °C, with a 50-year life expectancy at +45 °C and a maximum core temperature of 88 °C. The case is aluminum, with wraparound terminals and polyester insulation, and it meets MIL-STD-202 vibration standards. Ripple current capability doubles with an external heatsink. The part is designed for voltage holdup and filtering in telecom, military, and computing applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP332M063EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |