The MLP332M063EA0D is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length (EA), 63 Vdc rated voltage, 3300 µF capacitance, and ±20% tolerance. The case is nickel-plated aluminum with 18 AWG copper terminals and mounting tabs. It operates from -55°C to +85°C and sustains 50-year life at +45°C with a hermetic welded seal. Ripple current is rated at 5.2 A at 25°C and 20 kHz, with performance degrading under higher ambient temperatures unless heatsinked. ESL is less than 30 nH measured 1/4 inch from the case at 1 MHz. It withstands vibration per MIL-STD-202 and supports operating altitudes exceeding 80,000 feet. Weight is 42 g typical.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 63V
3300µF 63V Aluminum Electrolytic Capacitors FlatPack, Tabbed 64mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 3300UF 20% 63V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP332M063EA0D | 2002-MLP332M063EA0D | MLP332M063EA0D-ND | MLP332M063EA0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |