The MLP series is a low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, with a maximum height of 0.5 inches and a 50-year rated life at +45°C. It operates from -55°C to +85°C depending on voltage, with a rated voltage range of 7.5 Vdc to 450 Vdc and capacitance from 110 µF to 47,000 µF. The MLP331M420EB1B variant, part of the EB case size family, has a case length of 3.0 inches, weighs 66 g, and uses hook leads with polyester insulation. It features a nearly hermetic welded seal, can be heatsinked to double ripple current capability, and meets a 10g vibration specification per MIL-STD-202 and IEC 60068-2-6. Capacitance tolerance is ±20%, and ESR and ripple current ratings are defined for 120 Hz and 20 kHz at 85°C case temperature. Endurance life is tested at 2000 hours at full load and +85°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP331M420EB1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |