The MLP331M300EA1E is a low-profile aluminum electrolytic capacitor in the MLP series, rated for 300 Vdc and 330 µF with ±20% tolerance. It has a 2.0-inch case length, weighs 42 g, and operates from -40°C to +85°C. The rated ripple current is 2.1 A at 85°C with an ESR of 399 mΩ at 120 Hz. It features a hermetic weld for 50-year life at 45°C, supports double ripple current with a heatsink, and has an ESL below 30 nH at 1 MHz. The case is polyester-insulated with 18 AWG copper terminals. The part meets MIL-STD-202 vibration standards and withstands altitudes above 80,000 feet.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP331M300EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |