The MLP283M7R5EA0E is a 28,000 µF, 7.5 Vdc aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in demanding applications. It is housed in an EA case measuring 2.0 inches in length, with a weight of 42 g typical, and features mounting tabs for secure installation. The capacitor offers 50-year life at +45°C, withstands up to 80,000 feet altitude, and has a maximum ESR of 50 mΩ at 120 Hz and 44 mΩ at 20 kHz. Ripple current capability is rated at 5.8 A at 85°C without a heatsink, and doubles when externally heatsinked. The part meets a -55°C to +85°C temperature range for voltages ≤250 Vdc and includes a hermetically welded seal, 2000-hour endurance test at full load, and compliance with MIL-STD-202 and IEC 60068-2-6 vibration standards. The case is aluminum with 18 AWG tin-lead plated copper wire terminals rated for 20 A maximum.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP283M7R5EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |