The MLP283M7R5EA0D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length (EA), a rated voltage of 7.5 Vdc, and a capacitance of 28,000 µF with ±20% tolerance. The capacitor operates from -55°C to +85°C and features a nearly hermetic welded seal for a 50-year life at +45°C. It supports up to 5.8 A ripple current at 85°C without a heatsink and can double this capability when attached to an external heatsink. The case is aluminum with 18 AWG copper wire terminals and mounting tabs. Weight is 42 g. ESL is less than 30 nH at 1 MHz. It meets vibration standards MIL-STD-202 Method 204 and IEC 60068-2-6 with 10g amplitude. ESR is 50 mΩ at 120 Hz and 44 mΩ at 20 kHz. Operational life is rated for 2,000 hours at full load and +85°C.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 28000µF 7R5V
28000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 50mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 28000UF 20% 7.5V FLTPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP283M7R5EA0D | 2002-MLP283M7R5EA0D | MLP283M7R5EA0D-ND | MLP283M7R5EA0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 28000 microF | 28000 microF | 28000 microF | 28000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |