The MLP281M450EB0D is an aluminum electrolytic capacitor in the MLP series, designed for high-energy storage and filtering in demanding applications such as military and telecom systems. It features a 3.0-inch case length (EB case code), operates at 450 Vdc, and has a capacitance of 280 µF with a ±20% tolerance. The capacitor delivers a rated ripple current of 2.0 A at 120 Hz and 2.3 A at 20 kHz, with a maximum ESR of 585 mΩ at 25 °C. It supports a temperature range of -40 °C to +85 °C and achieves a 50-year life at +45 °C. The case is aluminum, with 18 AWG copper wire terminals, and is designed for potential heatsinking to increase ripple current capability. It meets vibration standards per MIL-STD-202 and IEC 60068-2-6 and includes a nearly hermetic welded seal. Mounting style is hook leads/tabs (D code).
280µF 450V Aluminum Electrolytic Capacitors FlatPack, Tabbed 585mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 280µF 450V
CAP ALUM 280UF 20% 450V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP281M450EB0D | MLP281M450EB0D-ND | 2002-MLP281M450EB0D | MLP281M450EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 280 microF | 280 microF | 280 microF | 280 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |