The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features a stud-mount terminal and a 3.000-inch diameter case with a length of 5.125 inches. The part has a rated voltage of 7.5 Vdc, a capacitance of 570,000 µF, a maximum ESR of 4.0 mΩ at 120 Hz, and a maximum ripple current of 46.7 A at 85 °C. It meets a 5,000-hour endurance life test at 105 °C and full load. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C574U7R5CE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |