The MLP272M100EB1B is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), a rated voltage of 100 Vdc, and a capacitance of 2700 µF with ±20% tolerance. The capacitor has a maximum ESR of 143 mΩ at 120 Hz and supports a ripple current of 4.2 A at 85 °C without a heatsink. It operates from -40 °C to +85 °C, with a 50-year life expectancy at +45 °C and a maximum case height of 0.5 inch. The case is aluminum with polyester insulation and four leads, and the terminal configuration is compatible with 18 AWG copper wire. Thermal resistance from case to ambient is 1.3 °C/W when heatsinked on both sides. The capacitor meets MIL-STD-202 vibration standards and has an ESL under 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP272M100EB1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |