The MLP272M100EB1A is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), 2700 µF capacitance at 100 Vdc, and ±20% tolerance. The capacitor operates within a temperature range of -40°C to +85°C and has a rated ripple current of 7.4 A at 120 Hz and 8.7 A at 20 kHz with a case temperature of 85°C. It features a nearly hermetic welded seal for 50-year life at +45°C, transient voltage surge capability of 125 Vdc, and ESL under 30 nH. The terminal configuration includes polyester insulation and mounting tabs. It meets vibration specifications per MIL-STD-202 and IEC 60068-2-6 with 10g amplitude across 10-2000 Hz for 12 cycles in three axes. Weight is 66 g typical.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2700µF 100V
2700µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 47mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2700UF 20% 100V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP272M100EB1A | 2002-MLP272M100EB1A | MLP272M100EB1A-ND | MLP272M100EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2700 microF | 2700 microF | 2700 microF | 2700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |