The MLP272M100EB0D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering. It has a 3.0-inch case length (EB), a rated voltage of 100 Vdc, and a capacitance of 2700 µF with ±20% tolerance. The capacitor operates to +85°C, offers a 50-year life at +45°C, and supports a ripple current of 7.4 A at 120 Hz and 8.7 A at 20 kHz at rated temperature. Ripple current capability doubles with an external heatsink. It features a welded, nearly hermetic seal, withstands over 80,000 feet altitude, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Terminals are 18 AWG copper wire with tin-lead electroplate. ESL is under 30 nH.
2700µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 47mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2700µF 100V
CAP ALUM 2700UF 20% 100V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP272M100EB0D | MLP272M100EB0D-ND | 2002-MLP272M100EB0D | MLP272M100EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2700 microF | 2700 microF | 2700 microF | 2700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |