The MLP263M010EA1D is a 10 Vdc, 26,000 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length, weighs 42 g typical, and features 18 AWG copper wire terminals with a 60/40 tin-lead electroplate. The capacitor operates from -40°C to +85°C, has a capacitance tolerance of ±20%, and supports a maximum ripple current of 5.8 A at 120 Hz and 6.1 A at 20 kHz at 85°C case temperature. Thermal resistance from case to ambient is 1.9 °C/W when heatsinked. The unit achieves 50-year life at +45°C with a hermetically welded seal and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The polyester insulation and hook leads with tabs mounting style distinguish it from other variants.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 26000µF 10V
26000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 51mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 26000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP263M010EA1D | 2002-MLP263M010EA1D | MLP263M010EA1D-ND | MLP263M010EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 26000 microF | 26000 microF | 26000 microF | 26000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |